SP3491EN-L Semiconductors - ICs by Exar

IC TRANSCEIVER RS-485 SMD 3491

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.73

Distributor Stock
Logo for RS UK
RS
from US$2.17
24
in stock
Buy Now
Logo for Future Electronics NA
Future Electronics
from US$0.73
0
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.87
0
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.42
0
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
0
in stock
Buy Now
Logo for TOP-electronics
TOP-electronics
-
0
in stock
Buy Now
Buy Now

Specifications

Device Type Driver / Receiver
IC Interface Type RS485
No. of Drivers 1Drivers
No. of Receivers 1Receivers
Supply Voltage Min 3V
Supply Voltage Max 3.465V
Driver Case Style SOIC
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 2 - 1 year
IC Generic Number SP3491
Base Number 3491
Data Rate 10Mbps
Operating Temperature Range -40°C to +85°C
Output Current Max 1µA
Supply Current 1000µA
Supply Voltage Range 3.135V to 3.465V
Termination Type Surface Mount Device
Transceiver Type Differential

Last 6 months Inventory & Pricing History


Alternative Descriptions

EXAR SP3491EN-L, LINE TRANSCEIVER, RS-422/ RS-485, 3.3 V, 14-PIN SOIC | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SP3491EN-L?

Additional datasheets, footprints and schematics for SP3491EN-L are listed on our Part Details page. You can also find images and similar parts to SP3491EN-L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SP3491EN-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP3491EN-L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SP3491EN-L fall under?

The SP3491EN-L is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SP3491EN-L when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SP3491EN-L you can contact the distributor directly for product support, shipping queries etc.

Is the SP3491EN-L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SP3491EN-L have stock available?

Authorised distributors including RS, Future Electronics, Avnet America, RS Americas and Avnet Silica have stock available or on a lead time for SP3491EN-L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SP3491EN-L often in real-time on the comparison pages.

What if I can't find stock of SP3491EN-L?

You can fill out our help required form which you can use to request a quote for SP3491EN-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.