Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line Driver / Receiver |
---|---|
IC Interface Type | RS232 RS485 |
No. of Drivers | 3Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
IC Generic Number | SP334 |
Base Number | 334 |
Data Rate | 10Mbps |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | RS232 / RS485 |
Logic Function Number | 334 |
Operating Temperature Range | 0°C to +70°C |
Power Dissipation Pd | 1000mW |
Supply Current | 20mA |
Supply Voltage | 5V |
Supply Voltage Range | 4.75V to 5.25V |
Voltage Vcc | 7V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Type | Line Driver / Receiver |
---|---|
IC Interface Type | RS232, RS485 |
No. of Drivers | 3Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
RoHS Compliant | Yes |
Transceiver Progr. RS-232/RS-485 SOIC28W | RS |
SP334 Series 10 Mbps 5 V Programmable RS-232/RS-485 Transceiver - SOIC-28 | Future Electronics |
Transceiver Rs-232/Rs-485, Wsoic28 | Newark Electronics |
Where can I find additional details, specifications and documents for a SP334CT-L?
Additional datasheets, footprints and schematics for SP334CT-L are listed on our Part Details page. You can also find images and similar parts to SP334CT-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP334CT-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP334CT-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP334CT-L fall under?
The SP334CT-L is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SP334CT-L when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP334CT-L you can contact the distributor directly for product support, shipping queries etc.
Is the SP334CT-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP334CT-L have stock available?
Authorised distributors including RS, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for SP334CT-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP334CT-L often in real-time on the comparison pages.
What if I can't find stock of SP334CT-L?
You can fill out our help required form which you can use to request a quote for SP334CT-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.