Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
2,270
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
12,570
in stock
|
Buy Now | |
Farnell
from US$0.30
|
12,570
in stock
|
Buy Now | |
element14
from US$0.30
|
12,569
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
3,415
in stock
|
Buy Now | |
CoreStaff
from US$0.28
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.31
|
-
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now |
Product Range | - |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 6V |
Clamping Voltage Vc Max | 13V |
Diode Case Style | SC-70 |
No. of Pins | 6Pins |
Breakdown Voltage Min | - |
Breakdown Voltage Max | - |
Peak Pulse Power Dissipation | - |
Automotive Qualification Standard | - |
Peak Pulse Current Ippm | 4.5A |
ESD ARRAY 6V SC70-6 | TTI Europe |
Esd Protection Dev, Aec-Q101, 6V, Sc-70 | Newark Electronics |
ESD PROTECTION DEV, AEC-Q101, 6V, SC-70 | Farnell |
TVS Diode Array 4 Ch 15kV 1.1pF SC70-6 | RS |
ESD Protection ARRAY SC70-6 | Rutronik |
SP3002 Series 13 V 0.85 pF Low Capacitance ESD Protection Array - SC-70-6 | Future Electronics |
TVS Diode Array, SP3002 Series, 13V Clamp, 4.5A, Surface Mount | Littelfuse SP3002-04JTG | RS Americas |
Where can I find additional details, specifications and documents for a SP3002-04JTG?
Additional datasheets, footprints and schematics for SP3002-04JTG are listed on our Part Details page. You can also find images and similar parts to SP3002-04JTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP3002-04JTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP3002-04JTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP3002-04JTG fall under?
The SP3002-04JTG is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP3002-04JTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP3002-04JTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP3002-04JTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP3002-04JTG have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, element14 and Chip One Stop have stock available or on a lead time for SP3002-04JTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP3002-04JTG often in real-time on the comparison pages.
What if I can't find stock of SP3002-04JTG?
You can fill out our help required form which you can use to request a quote for SP3002-04JTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.