Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.42
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$37.79
|
31
in stock
|
Buy Now | |
element14
from US$55.38
|
21
in stock
|
Buy Now | |
Farnell
from US$34.71
|
21
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$40.19
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$38.11
|
-
|
Buy Now | |
RS Americas
from US$45.60
|
-
|
Buy Now |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 9.4mm |
Panel Cutout Height | 21.3mm |
Panel Cutout Width | 34mm |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Supply Voltage Range | 4.75V to 5.25V |
Voltmeter, Led, 3.5Digit, 5V, 0.05A | Newark Electronics |
VOLTMETER, LED, 3.5DIGIT, 5V, 0.05A | element14 |
8 pin bright red LED voltmeter,200mV 9mm | RS |
Voltmeter | Transfer Multisort Elektronik |
Lascar SP 300 3.5 Digit LED Voltmeter | Rapid Electronics |
Panel Meter, Volt, Elec, LED, Range 200mVDC, Cut-Out 1.34x0.84",3-1/2 Dig,0.37" DigH | Lascar Electronics SP 300 | RS Americas |
Where can I find additional details, specifications and documents for a SP300?
Additional datasheets, footprints and schematics for SP300 are listed on our Part Details page. You can also find images and similar parts to SP300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP300 fall under?
The SP300 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to SP300 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP300 you can contact the distributor directly for product support, shipping queries etc.
Is the SP300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP300 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for SP300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP300 often in real-time on the comparison pages.
What if I can't find stock of SP300?
You can fill out our help required form which you can use to request a quote for SP300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.