LAN Category | Cat6 |
---|---|
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Jacket Colour | Grey |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Grey |
PATCH CABLE, RJ45 PLUG, CAT6, 2M, GREY | Farnell Contract |
Patch Cable, Rj45 Plug, Cat6, 2M, Grey | Newark Electronics |
Where can I find additional details, specifications and documents for a SP2GYB?
Additional datasheets, footprints and schematics for SP2GYB are listed on our Part Details page. You can also find images and similar parts to SP2GYB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP2GYB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP2GYB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP2GYB fall under?
The SP2GYB is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to SP2GYB when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP2GYB you can contact the distributor directly for product support, shipping queries etc.
Is the SP2GYB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP2GYB have stock available?
Authorised distributors including Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for SP2GYB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP2GYB often in real-time on the comparison pages.
What if I can't find stock of SP2GYB?
You can fill out our help required form which you can use to request a quote for SP2GYB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.