Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Type | Bipolar Unipolar |
---|---|
Torque Max | 1.6N-cm |
Current Rating | 240mA |
No. of Phases | Two Phase |
Resistance | 50ohm |
Inductance | 16mH |
Inertia | 1g-cm² |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Indexing Angle | 7.5° |
Weight | 0.036kg |
Stepper Motor, Bipolar, Unipolar, 1.6 N-Cm, 240 Ma, Two, 50 Ohm, 16 Mh Rohs Compliant: Yes |Nanotec SP2575M0206-A | Newark Electronics |
STEPPER MOTOR, 7.5DEG, 1.6N-CM | element14 |
Where can I find additional details, specifications and documents for a SP2575M0206-A?
Additional datasheets, footprints and schematics for SP2575M0206-A are listed on our Part Details page. You can also find images and similar parts to SP2575M0206-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP2575M0206-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP2575M0206-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP2575M0206-A fall under?
The SP2575M0206-A is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to SP2575M0206-A when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP2575M0206-A you can contact the distributor directly for product support, shipping queries etc.
Is the SP2575M0206-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP2575M0206-A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SP2575M0206-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP2575M0206-A often in real-time on the comparison pages.
What if I can't find stock of SP2575M0206-A?
You can fill out our help required form which you can use to request a quote for SP2575M0206-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.