Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Type | AC |
---|---|
Torque Max | 1N-m |
Current Rating | 2A |
No. of Phases | Two Phase |
Resistance | 1.5ohm |
Inductance | 7.3mH |
Inertia | 0.21kg-cm² |
Product Range | - |
IP65 waterproof bipolar stepper motor | RS |
Sanyo Denki Stepper Motor 1Nm 3000min -1 1.8° NEMA 23 | Distrelec |
Stepper Motor, 2-Phase, 250Vac, 2A | Newark Electronics |
STEPPER MOTOR, 2-PHASE, 250VAC, 2A | element14 |
Where can I find additional details, specifications and documents for a SP2563-5160?
Additional datasheets, footprints and schematics for SP2563-5160 are listed on our Part Details page. You can also find images and similar parts to SP2563-5160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP2563-5160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP2563-5160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP2563-5160 fall under?
The SP2563-5160 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to SP2563-5160 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP2563-5160 you can contact the distributor directly for product support, shipping queries etc.
Is the SP2563-5160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP2563-5160 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for SP2563-5160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP2563-5160 often in real-time on the comparison pages.
What if I can't find stock of SP2563-5160?
You can fill out our help required form which you can use to request a quote for SP2563-5160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.