Status: | Unknown |
---|---|
Series: | SPA SP2555N Series |
RoHS: | Unknown |
Prices starting from US$0.56
Clamping Voltage Vc Max | 19V |
---|---|
Diode Case Style | UDFN |
No. of Pins | 10Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SPA SP2555N Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (12-Jan-2017) |
ESD Suppressors / TVS Diodes 30KV 2.5V 2.5pF 40A Diode Array uDFN-10 | Future Electronics |
ESD Protection 2.5V uDFN-10 | Rutronik |
30Kv 2.5V 2.5Pf 40A Diode Array Udfn-10/Tr Rohs Compliant: Yes |Littelfuse SP2555NUTG | Newark Electronics |
ESD PROTECTN DEV, AECQ101, 2.5V, UDFN-10 | element14 |
30KV 2.5V TVS ARRAY UDFN10 | TTI Europe |
Where can I find additional details, specifications and documents for a SP2555NUTG?
Additional datasheets, footprints and schematics for SP2555NUTG are listed on our Part Details page. You can also find images and similar parts to SP2555NUTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP2555NUTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP2555NUTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP2555NUTG fall under?
The SP2555NUTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP2555NUTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP2555NUTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP2555NUTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP2555NUTG have stock available?
Authorised distributors including Future Electronics, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SP2555NUTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP2555NUTG often in real-time on the comparison pages.
What if I can't find stock of SP2555NUTG?
You can fill out our help required form which you can use to request a quote for SP2555NUTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.