Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 1A |
On State Resistance | 0.07ohm |
Distribution Switch Case Style | SOIC |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active Low |
No. of Outputs | 2Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
Analogue Switch Case Style | NSOIC |
Base Number | 2525 |
Cont Load Current | 500A |
IC Generic Number | 2525 |
Input Voltage Min | 3V |
Internal Switch | No |
Logic Function Number | 2525 |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 500mW |
Shutdown Current | 1µA |
Supply Voltage | 7V |
Supply Voltage Min | 3V |
Where can I find additional details, specifications and documents for a SP2525A-2EN-L?
Additional datasheets, footprints and schematics for SP2525A-2EN-L are listed on our Part Details page. You can also find images and similar parts to SP2525A-2EN-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP2525A-2EN-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP2525A-2EN-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP2525A-2EN-L fall under?
The SP2525A-2EN-L is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to SP2525A-2EN-L when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP2525A-2EN-L you can contact the distributor directly for product support, shipping queries etc.
Is the SP2525A-2EN-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP2525A-2EN-L have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SP2525A-2EN-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP2525A-2EN-L often in real-time on the comparison pages.
What if I can't find stock of SP2525A-2EN-L?
You can fill out our help required form which you can use to request a quote for SP2525A-2EN-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.