Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
No stock
|
Buy Now |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SP232E |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Where can I find additional details, specifications and documents for a SP232EEP-L?
Additional datasheets, footprints and schematics for SP232EEP-L are listed on our Part Details page. You can also find images and similar parts to SP232EEP-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP232EEP-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP232EEP-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP232EEP-L fall under?
The SP232EEP-L is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SP232EEP-L when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP232EEP-L you can contact the distributor directly for product support, shipping queries etc.
Is the SP232EEP-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP232EEP-L have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SP232EEP-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP232EEP-L often in real-time on the comparison pages.
What if I can't find stock of SP232EEP-L?
You can fill out our help required form which you can use to request a quote for SP232EEP-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.