Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
IC Generic Number | SP232A |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | WSOIC |
RoHS Compliant | Yes |
SP232A Series 120 kbps Enhanced RS-232 Line Driver/Receiver - WSOIC-16 | Future Electronics |
Transceiver RS-232 2T/2R 5V 2kV SOIC16W | RS |
Where can I find additional details, specifications and documents for a SP232ACT-L/TR?
Additional datasheets, footprints and schematics for SP232ACT-L/TR are listed on our Part Details page. You can also find images and similar parts to SP232ACT-L/TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP232ACT-L/TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP232ACT-L/TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP232ACT-L/TR fall under?
The SP232ACT-L/TR is listed under Exar Parts.
Can I view similar or alternative parts?
You can view similar parts to SP232ACT-L/TR when available in the Exar Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP232ACT-L/TR you can contact the distributor directly for product support, shipping queries etc.
Is the SP232ACT-L/TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP232ACT-L/TR have stock available?
Authorised distributors including Future Electronics, RS, element14 and Farnell have stock available or on a lead time for SP232ACT-L/TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP232ACT-L/TR often in real-time on the comparison pages.
What if I can't find stock of SP232ACT-L/TR?
You can fill out our help required form which you can use to request a quote for SP232ACT-L/TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.