SP202EEN-L/TR Exar Parts by Exar

RS232 TRANSCEIVER 240KBPS NSOIC-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.38
2,500
in stock
Buy Now
Logo for element14
element14
from US$0.48
-
Buy Now
Logo for Farnell
Farnell
from US$0.19
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Device Type RS232 Transceiver
IC Interface Type RS232
No. of Drivers 2Drivers
No. of Receivers 2Receivers
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Driver Case Style NSOIC
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 2 - 1 year
IC Generic Number SP202E
SVHC No SVHC (15-Jan-2018)


SP202EEN-L/TR Drivers & Interfaces by MaxLinear

RS232 TRANSCEIVER, 240KBPS, NSOIC-16No. of

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Device Type RS232 Transceiver
IC Interface Type RS232
No. of Drivers 2Drivers
No. of Receivers 2Receivers
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Driver Case Style NSOIC
RoHS Compliant Yes

Alternative Descriptions

SP202E Series 120 kbps High Performance RS232 Transceiver - NSOIC-16 | Future Electronics
Rs232 Transceiver, 240Kbps, Nsoic-16 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SP202EEN-L/TR?

Additional datasheets, footprints and schematics for SP202EEN-L/TR are listed on our Part Details page. You can also find images and similar parts to SP202EEN-L/TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SP202EEN-L/TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP202EEN-L/TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SP202EEN-L/TR fall under?

The SP202EEN-L/TR is listed under Exar Parts.

Can I view similar or alternative parts?

You can view similar parts to SP202EEN-L/TR when available in the Exar Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SP202EEN-L/TR you can contact the distributor directly for product support, shipping queries etc.

Is the SP202EEN-L/TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SP202EEN-L/TR have stock available?

Authorised distributors including Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for SP202EEN-L/TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SP202EEN-L/TR often in real-time on the comparison pages.

What if I can't find stock of SP202EEN-L/TR?

You can fill out our help required form which you can use to request a quote for SP202EEN-L/TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay