Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.33
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$30.23
|
93
in stock
|
Buy Now | |
element14
from US$49.88
|
50
in stock
|
Buy Now | |
Farnell
from US$27.77
|
50
in stock
|
Buy Now | |
Powell Electronics
from US$1.47
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$30.79
|
1
in stock
|
Buy Now | |
RS Americas
from US$28.40
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.92
|
-
|
Buy Now | |
Rapid Electronics
from US$30.48
|
-
|
Buy Now |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 9.75mm |
Panel Cutout Height | 21.3mm |
Panel Cutout Width | 34mm |
Supply Voltage Min | 3.5V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy % | 0.1% |
Display Size | 33mm x 20.5mm |
Display Technology | LCD |
External Depth | 10.75mm |
External Length / Height | 22.4mm |
External Width | 35.1mm |
IP / NEMA Rating | IP65 |
No. of Pins | 12Pins |
Operating Temperature Range | 0°C to +50°C |
Supply Current | 350µA |
Supply Voltage | 5V |
Supply Voltage Range | 3.5V DC to 5.25V DC |
Voltmeter, Lcd, 3.5Digit, 12Pin | Newark Electronics |
VOLTMETER, LCD, 3.5DIGIT, 12PIN | element14 |
SP200 12pin backlit voltmeter,9mm 3.5-7V | RS |
Voltmeter | Transfer Multisort Elektronik |
Panel Meter, Volt, Elec, LCD, Range 200mVDC, Cut-Out 1.34x0.84",3-1/2 Dig,0.38" DigH | Lascar Electronics SP 200 | RS Americas |
Lascar SP 200 3.5 Digit LCD Voltmeter | Rapid Electronics |
Where can I find additional details, specifications and documents for a SP200?
Additional datasheets, footprints and schematics for SP200 are listed on our Part Details page. You can also find images and similar parts to SP200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP200 fall under?
The SP200 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to SP200 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP200 you can contact the distributor directly for product support, shipping queries etc.
Is the SP200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP200 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Powell Electronics have stock available or on a lead time for SP200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP200 often in real-time on the comparison pages.
What if I can't find stock of SP200?
You can fill out our help required form which you can use to request a quote for SP200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.