Status: | Unknown |
---|---|
Series: | Apem P60 Series |
RoHS: | Unknown |
For Use With | - |
---|---|
IP / NEMA Rating | IP20 |
Product Range | Apem P60 Series |
SVHC | No SVHC (15-Jan-2018) |
Approvals / Standards | EN 61058 IEC 60529 UL 1054 |
Colour | Grey |
External Diameter | 4mm |
External Length / Height | 13.3mm |
IP Rating | IP65 |
SPINDLE, 13MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | CS20A Rotary Cam Switches |
---|---|
IP / NEMA Rating | IP20 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approvals / Standards | IEC 60947 |
Mounting Hole Dia | 22.5mm |
Actuator, 22.5Mm, Cs20A Rotary Cam Switch | Newark Electronics |
Where can I find additional details, specifications and documents for a SP2?
Additional datasheets, footprints and schematics for SP2 are listed on our Part Details page. You can also find images and similar parts to SP2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP2 fall under?
The SP2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SP2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP2 you can contact the distributor directly for product support, shipping queries etc.
Is the SP2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for SP2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP2 often in real-time on the comparison pages.
What if I can't find stock of SP2?
You can fill out our help required form which you can use to request a quote for SP2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.