Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RF Modulation | 2FSK GFSK GMSK OOK ASK |
---|---|
Data Rate Max | 500Kbps |
Frequency Max | 928MHz |
Sensitivity dBm | - |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Transmit Power | 11.6dBm |
Module Interface | SPI UART |
Supply Current | 20mA |
RF Transceiver Applications | Home & Building Automation Wireless Sensor Network Industrial Monitoring & Control |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
SSYST. SUB 1GHZ MODULES | Future Electronics |
Where can I find additional details, specifications and documents for a SP1ML-915?
Additional datasheets, footprints and schematics for SP1ML-915 are listed on our Part Details page. You can also find images and similar parts to SP1ML-915 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP1ML-915 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP1ML-915 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP1ML-915 fall under?
The SP1ML-915 is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to SP1ML-915 when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP1ML-915 you can contact the distributor directly for product support, shipping queries etc.
Is the SP1ML-915 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP1ML-915 have stock available?
Authorised distributors including Future Electronics and Farnell have stock available or on a lead time for SP1ML-915.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP1ML-915 often in real-time on the comparison pages.
What if I can't find stock of SP1ML-915?
You can fill out our help required form which you can use to request a quote for SP1ML-915 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.