Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat6 |
---|---|
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Jacket Colour | Grey |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Grey |
Patch Cable, Rj45 Plug, Cat6, 1M, Grey | Newark Electronics |
PATCH CABLE, RJ45 PLUG, CAT6, 1M, GREY | element14 |
Where can I find additional details, specifications and documents for a SP1GYB?
Additional datasheets, footprints and schematics for SP1GYB are listed on our Part Details page. You can also find images and similar parts to SP1GYB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP1GYB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP1GYB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP1GYB fall under?
The SP1GYB is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to SP1GYB when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP1GYB you can contact the distributor directly for product support, shipping queries etc.
Is the SP1GYB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP1GYB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SP1GYB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP1GYB often in real-time on the comparison pages.
What if I can't find stock of SP1GYB?
You can fill out our help required form which you can use to request a quote for SP1GYB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.