Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Type | Bipolar |
---|---|
Torque Max | 0.35N-cm |
Current Rating | 240mA |
No. of Phases | Two Phase |
Resistance | 50ohm |
Inductance | 9µH |
Inertia | 1g-cm² |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Indexing Angle | 18° |
Stepper Motor, Bipolar, 0.35 N-Cm, 0.24 A, Two, 50 Ohm, 9 H Rohs Compliant: Yes |Nanotec SP1518M0204-A | Newark Electronics |
STEPPER MOTOR, 18DEG, 12VDC, 0.24A | element14 |
Where can I find additional details, specifications and documents for a SP1518M0204-A?
Additional datasheets, footprints and schematics for SP1518M0204-A are listed on our Part Details page. You can also find images and similar parts to SP1518M0204-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP1518M0204-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP1518M0204-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP1518M0204-A fall under?
The SP1518M0204-A is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to SP1518M0204-A when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP1518M0204-A you can contact the distributor directly for product support, shipping queries etc.
Is the SP1518M0204-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP1518M0204-A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SP1518M0204-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP1518M0204-A often in real-time on the comparison pages.
What if I can't find stock of SP1518M0204-A?
You can fill out our help required form which you can use to request a quote for SP1518M0204-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.