Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | DC Current |
---|---|
Meter Range | 0mA to 1mA |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 18mm |
External Length / Height | 13.5mm |
External Width | 13.5mm |
Meter Size/Dimensions | 13.5mm x 13.5mm x 18mm |
Panel Cutout Depth | 17mm |
Supply Current | 1mA |
BATTERY LEVEL METER, 0-1MA | Farnell |
Where can I find additional details, specifications and documents for a SP11?
Additional datasheets, footprints and schematics for SP11 are listed on our Part Details page. You can also find images and similar parts to SP11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP11 fall under?
The SP11 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to SP11 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP11 you can contact the distributor directly for product support, shipping queries etc.
Is the SP11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP11 have stock available?
Authorised distributors including Chip One Stop and Farnell have stock available or on a lead time for SP11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP11 often in real-time on the comparison pages.
What if I can't find stock of SP11?
You can fill out our help required form which you can use to request a quote for SP11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.