Status: | Unknown |
---|---|
Series: | Apem P60 Series |
RoHS: | Unknown |
For Use With | - |
---|---|
IP / NEMA Rating | - |
Product Range | Apem P60 Series |
SVHC | No SVHC (15-Jan-2018) |
Colour | Grey |
External Diameter | 4mm |
External Length / Height | 11.6mm |
Spindle, 11Mm | Newark Electronics |
SPINDLE, 11MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ignition Type | - |
---|---|
Run Time | 2h |
Heat Temperature Max | 580°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 580°C |
Operating Time Max | 2h |
Output Power | 125W |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Panel Meters | General Meter Accessories |
---|
Where can I find additional details, specifications and documents for a SP1?
Additional datasheets, footprints and schematics for SP1 are listed on our Part Details page. You can also find images and similar parts to SP1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP1 fall under?
The SP1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SP1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP1 you can contact the distributor directly for product support, shipping queries etc.
Is the SP1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SP1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP1 often in real-time on the comparison pages.
What if I can't find stock of SP1?
You can fill out our help required form which you can use to request a quote for SP1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.