Status: | Unknown |
---|---|
Series: | SP050 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
43,930
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
114,000
in stock
|
Buy Now | |
element14
from US$0.30
|
44,063
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
20,841
in stock
|
Buy Now | |
Farnell
from US$0.28
|
20,841
in stock
|
Buy Now | |
CoreStaff
from US$0.28
|
6,000
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
4,420
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
468
in stock
|
Buy Now | |
Kruse
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.30
|
-
|
Buy Now |
Clamping Voltage Vc Max | 8V |
---|---|
Diode Case Style | SOT-143 |
No. of Pins | 4Pins |
Operating Voltage | 5.5V |
Power Dissipation Pd | 225mW |
Product Range | SP050 Series |
Automotive Qualification Standard | - |
Diode Configuration | Common Anode |
Diode Type | Avalanche |
Reverse Stand-Off Voltage Vrwm | 5.5V |
SP050xBA Series 8.5 V 30 pF Triple Uni-Directional TVS Avalanche Diode-SOT143-4 | Future Electronics |
ESD PROTECTION DEVICE, 5.5V, SOT-143-4 | element14 |
ESD Suppressor 3-Ch 30pF 30KV TVS SOT143 | RS |
ESD ARRAY 5V SOT143 | TTI Europe |
Esd Protection Device, Tvs, 225 Mw, 8 V, 5.5 V, Sot-143, 4 Rohs Compliant: Yes |Littelfuse SP0503BAHTG | Newark Electronics |
TVS Diode Array, Triple Uni-Directional, 0.225W, 4-Pin SOT-143B, SP05 Series | Littelfuse SP0503BAHTG | RS Americas |
DIO ARY 3X SP0504BAHTG SOT 143 | Kruse |
TVS DIODE ARRAY SOT143 | Rutronik |
Where can I find additional details, specifications and documents for a SP0503BAHTG?
Additional datasheets, footprints and schematics for SP0503BAHTG are listed on our Part Details page. You can also find images and similar parts to SP0503BAHTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP0503BAHTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP0503BAHTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP0503BAHTG fall under?
The SP0503BAHTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP0503BAHTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP0503BAHTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP0503BAHTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP0503BAHTG have stock available?
Authorised distributors including Future Electronics, element14, RS, TTI Europe and Newark Electronics have stock available or on a lead time for SP0503BAHTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP0503BAHTG often in real-time on the comparison pages.
What if I can't find stock of SP0503BAHTG?
You can fill out our help required form which you can use to request a quote for SP0503BAHTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.