Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 14.2mm |
Panel Cutout Height | 23.6mm |
Panel Cutout Width | 55.2mm |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | 0.1 % |
Accuracy % | 0.1% |
Background Colour | Black |
Backlighting Colour | Red |
Character Size | 14.2mm |
Character Type | LED |
Display Area Depth | 1mm |
Display Area Width | 21.4mm |
Display Size | 53.2mm x 21.6mm |
Display Technology | LCD |
External Depth | 20mm |
External Length / Height | 55.1mm |
External Width | 23.4mm |
Font Colour | Red |
Full Scale Reading | 200mV |
Input Current | 50mA |
Leakage Current | 1µA |
Linearity + | 1% |
Linearity - | 1% |
No. of Characters | 4 Characters |
No. of Colours | 1 |
Operating Temperature Range | 0°C to +50°C |
Panel Cutout Depth | 20mm |
Supply Current | 50mA |
Supply Voltage DC Max | 5.25V |
Supply Voltage DC Min | 4.75V |
Supply Voltage Range | 4.75V to 5.25V |
Red 14mm LED digitalmeter,50mA,3.5 digit | RS |
Voltmeter, Lcd, 3.5Digit | Newark Electronics |
Lascar SP 8-100 3.5 Digit LED Voltmeter | Rapid Electronics |
Voltmeter, LCD 3 1/2 Digit | element14 |
VOLTMETER, LCD, 3.5DIGIT | Farnell |
Where can I find additional details, specifications and documents for a SP 8-100?
Additional datasheets, footprints and schematics for SP 8-100 are listed on our Part Details page. You can also find images and similar parts to SP 8-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP 8-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP 8-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP 8-100 fall under?
The SP 8-100 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to SP 8-100 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP 8-100 you can contact the distributor directly for product support, shipping queries etc.
Is the SP 8-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP 8-100 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for SP 8-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP 8-100 often in real-time on the comparison pages.
What if I can't find stock of SP 8-100?
You can fill out our help required form which you can use to request a quote for SP 8-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.