Status: | Unknown |
---|---|
Series: | Red Spec Series |
RoHS: | Unknown |
Prices starting from US$12.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.62
|
7
in stock
|
Buy Now | |
RS Americas
from US$14.44
|
89
in stock
|
Buy Now | |
element14
from US$12.97
|
84
in stock
|
Buy Now | |
Newark Electronics
from US$16.08
|
77
in stock
|
Buy Now | |
Rapid Electronics
from US$15.47
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$16.30
|
5
in stock
|
Buy Now | |
Future Electronics
from US$13.02
|
2
in stock
|
Buy Now |
Current Rating | 1mA |
---|---|
Primary Impedance | 10kohm |
Secondary Impedance | 10kohm |
Transformer Mounting | Through Hole |
Product Range | Red Spec Series |
External Depth | 7.9mm |
External Length / Height | 11.8mm |
External Width | 10.4mm |
Power Rating | 50mW |
Transformer Type | Audio |
Turns Ratio | 1 |
Transformer Audio 50mW 10k(C.T.)Ohm Primary 10k(C.T.) Secondary 300Hz-100kHz | Triad Magnetics SP-66 | RS Americas |
TRANSFORMER, 1:1, 10K/10K | element14 |
Transformer, 1:1, 10K/10K | Newark Electronics |
TRANSFORMER, 1: 1, 10K/10K | Farnell |
TRANSER 10K CT/ 10K CT AUDIO | Future Electronics |
Where can I find additional details, specifications and documents for a SP-66?
Additional datasheets, footprints and schematics for SP-66 are listed on our Part Details page. You can also find images and similar parts to SP-66 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP-66 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP-66 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP-66 fall under?
The SP-66 is listed under Electronic & Electrical Components > Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to SP-66 when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP-66 you can contact the distributor directly for product support, shipping queries etc.
Is the SP-66 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP-66 have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Farnell and Rapid Electronics have stock available or on a lead time for SP-66.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP-66 often in real-time on the comparison pages.
What if I can't find stock of SP-66?
You can fill out our help required form which you can use to request a quote for SP-66 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.