Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Temperature Max | 750°F |
---|---|
Output Power | 1kW |
Supply Voltage VAC | 120V |
Depth | 6" |
External Depth | 6" |
External Height | 4" |
External Width | 4" |
Height | 4" |
Power Rating | 1000W |
RoHS Compliant | Yes |
Solder Pot | Newark Electronics |
Where can I find additional details, specifications and documents for a SP-600-TP?
Additional datasheets, footprints and schematics for SP-600-TP are listed on our Part Details page. You can also find images and similar parts to SP-600-TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP-600-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP-600-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP-600-TP fall under?
The SP-600-TP is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder > Solder Pots.
Can I view similar or alternative parts?
You can view similar parts to SP-600-TP when available in the Solder Pots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP-600-TP you can contact the distributor directly for product support, shipping queries etc.
Is the SP-600-TP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SP-600-TP have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SP-600-TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP-600-TP often in real-time on the comparison pages.
What if I can't find stock of SP-600-TP?
You can fill out our help required form which you can use to request a quote for SP-600-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.