Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Temperature Max | 925°F |
---|---|
Output Power | 350W |
Supply Voltage VAC | 120V |
External Height | 1.5" |
External Width | 2.5" |
Height | 1.5" |
Pot Temperature Range | Ambient to 925°F |
RoHS Compliant | Yes |
Solder Pot | Newark Electronics |
Where can I find additional details, specifications and documents for a SP-500-TP?
Additional datasheets, footprints and schematics for SP-500-TP are listed on our Part Details page. You can also find images and similar parts to SP-500-TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP-500-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP-500-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP-500-TP fall under?
The SP-500-TP is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder > Solder Pots.
Can I view similar or alternative parts?
You can view similar parts to SP-500-TP when available in the Solder Pots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP-500-TP you can contact the distributor directly for product support, shipping queries etc.
Is the SP-500-TP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SP-500-TP have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SP-500-TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP-500-TP often in real-time on the comparison pages.
What if I can't find stock of SP-500-TP?
You can fill out our help required form which you can use to request a quote for SP-500-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.