Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 9.75mm |
Panel Cutout Height | 21.3mm |
Panel Cutout Width | 34mm |
Supply Voltage Min | 4.75VDC |
RoHS Compliant | Yes |
Digit LED Backlit LCD Voltmeter Module | RS |
Lascar SP 400-EB-W 3.5 Digit LCD Voltmeter | Rapid Electronics |
Voltmeter, Black LCD/White LED Backlight, 3.5 Digit, 200mV, SIL Conn., Panel Mnt | Lascar Electronics SP 400-EB-W | RS Americas |
Panel Display, Voltmeter, Lcd, 4.75V-7.5V | Newark Electronics |
Where can I find additional details, specifications and documents for a SP 400-EB-W?
Additional datasheets, footprints and schematics for SP 400-EB-W are listed on our Part Details page. You can also find images and similar parts to SP 400-EB-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP 400-EB-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP 400-EB-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP 400-EB-W fall under?
The SP 400-EB-W is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to SP 400-EB-W when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP 400-EB-W you can contact the distributor directly for product support, shipping queries etc.
Is the SP 400-EB-W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SP 400-EB-W have stock available?
Authorised distributors including RS, Rapid Electronics, RS Americas and Newark Electronics have stock available or on a lead time for SP 400-EB-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP 400-EB-W often in real-time on the comparison pages.
What if I can't find stock of SP 400-EB-W?
You can fill out our help required form which you can use to request a quote for SP 400-EB-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.