Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 9.75mm |
Panel Cutout Height | 21.3mm |
Panel Cutout Width | 34mm |
Supply Voltage Min | 4.75VDC |
Where can I find additional details, specifications and documents for a SP 400-EB-B?
Additional datasheets, footprints and schematics for SP 400-EB-B are listed on our Part Details page. You can also find images and similar parts to SP 400-EB-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP 400-EB-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP 400-EB-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP 400-EB-B fall under?
The SP 400-EB-B is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to SP 400-EB-B when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP 400-EB-B you can contact the distributor directly for product support, shipping queries etc.
Is the SP 400-EB-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP 400-EB-B have stock available?
There is no stock from authorised distributors for SP 400-EB-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP 400-EB-B often in real-time on the comparison pages.
What if I can't find stock of SP 400-EB-B?
You can fill out our help required form which you can use to request a quote for SP 400-EB-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.