Status: | Unknown |
---|---|
Series: | Red Spec Series |
RoHS: | Unknown |
Prices starting from US$0.18
Current Rating | 0A |
---|---|
Primary Impedance | 200kohm |
Secondary Impedance | 1kohm |
Transformer Mounting | Through Hole |
Product Range | Red Spec Series |
External Depth | 7.9mm |
External Length / Height | 11.8mm |
External Width | 10.4mm |
Power Rating | 10mW |
Transformer Type | Audio |
Turns Ratio | 14.1 |
Transformer Audio 200k (C.T.) Ohms Primary 1k (C.T.) Ohms Secondary 300Hz-100kHz | Triad Magnetics SP-4 | RS Americas |
RED SPEC Series 10 mW 200 kO /1 kO CT Through Hole Audio Transformer | Future Electronics |
TRANSFORMER, AUDIO, 0.01W INPUT TYPE | element14 |
Where can I find additional details, specifications and documents for a SP-4?
Additional datasheets, footprints and schematics for SP-4 are listed on our Part Details page. You can also find images and similar parts to SP-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP-4 fall under?
The SP-4 is listed under Electronic & Electrical Components > Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to SP-4 when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP-4 you can contact the distributor directly for product support, shipping queries etc.
Is the SP-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP-4 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for SP-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP-4 often in real-time on the comparison pages.
What if I can't find stock of SP-4?
You can fill out our help required form which you can use to request a quote for SP-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.