Status: | Unknown |
---|---|
Series: | Red Spec Series |
RoHS: | Unknown |
Prices starting from US$0.40
Current Rating | 1mA |
---|---|
Primary Impedance | 10kohm |
Secondary Impedance | 2kohm |
Transformer Mounting | Through Hole |
Product Range | Red Spec Series |
External Depth | 7.9mm |
External Length / Height | 11.8mm |
External Width | 10.4mm |
Power Rating | 50mW |
Transformer Type | Audio |
Turns Ratio | 2.24 |
AUDIO TRANSFORMER | element14 |
Red Spec Series 10kCT / 2kCT PC Pin Through Hole Audio Transformer | Future Electronics |
Transformer Audio Encapsulated 1 Freq 300-100000Hz Pri 0.001A Thru-Hole | Triad Magnetics SP-21 | RS Americas |
TRANSFORMER, AUDIO, 0.05W AUDIO TYPE | Farnell |
Where can I find additional details, specifications and documents for a SP-21?
Additional datasheets, footprints and schematics for SP-21 are listed on our Part Details page. You can also find images and similar parts to SP-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP-21 fall under?
The SP-21 is listed under Electronic & Electrical Components > Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to SP-21 when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP-21 you can contact the distributor directly for product support, shipping queries etc.
Is the SP-21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP-21 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Future Electronics and RS Americas have stock available or on a lead time for SP-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP-21 often in real-time on the comparison pages.
What if I can't find stock of SP-21?
You can fill out our help required form which you can use to request a quote for SP-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.