Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Temperature Max | 975°F |
---|---|
Temperature Min | 500°F |
Output Power | 350W |
Supply Voltage VAC | 120V |
External Height | 1.5" |
External Width | 2.5" |
Height | 1.5" |
Pot Temperature Range | 500°F to 975°F |
RoHS Compliant | Yes |
Solder Pot | Newark Electronics |
Where can I find additional details, specifications and documents for a SP-101?
Additional datasheets, footprints and schematics for SP-101 are listed on our Part Details page. You can also find images and similar parts to SP-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP-101 fall under?
The SP-101 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder > Solder Pots.
Can I view similar or alternative parts?
You can view similar parts to SP-101 when available in the Solder Pots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP-101 you can contact the distributor directly for product support, shipping queries etc.
Is the SP-101 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SP-101 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for SP-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP-101 often in real-time on the comparison pages.
What if I can't find stock of SP-101?
You can fill out our help required form which you can use to request a quote for SP-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.