Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MCP1790 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Voltage Regulator |
Kit Contents | Board Only |
RoHS Compliant | NA |
SOT223-5 Voltage Reg Eval Board | Microchip Technology Inc. SOT223-5EV-VREG | RS Americas |
Voltage Regulator, Sot223-5, Evaluation Board | Newark Electronics |
SOT2235 Voltage Regulator Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a SOT223-5EV-VREG?
Additional datasheets, footprints and schematics for SOT223-5EV-VREG are listed on our Part Details page. You can also find images and similar parts to SOT223-5EV-VREG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SOT223-5EV-VREG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SOT223-5EV-VREG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SOT223-5EV-VREG fall under?
The SOT223-5EV-VREG is listed under Development Boards, Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Linear Voltage Regulator.
Can I view similar or alternative parts?
You can view similar parts to SOT223-5EV-VREG when available in the Power Management Development Kits - Linear Voltage Regulator range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SOT223-5EV-VREG you can contact the distributor directly for product support, shipping queries etc.
Is the SOT223-5EV-VREG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SOT223-5EV-VREG have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for SOT223-5EV-VREG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SOT223-5EV-VREG often in real-time on the comparison pages.
What if I can't find stock of SOT223-5EV-VREG?
You can fill out our help required form which you can use to request a quote for SOT223-5EV-VREG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.