Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$82.05
Contact Configuration | - |
---|---|
Load Current | 40A |
Relay Terminals | Screw |
Load Voltage Max | 110VDC |
On State Resistance Max | 0.046ohm |
Isolation Voltage | 2.5kV |
Forward Current If | 35mA |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Control Voltage DC Max | 32V |
Control Voltage DC Min | 3.5V |
Control Voltage Type | DC |
Load Current RMS Max | 40A |
Load Voltage DC Max | 110V |
Load Voltage DC Min | 5VDC |
Output Voltage Max | 110V |
Output Voltage Min | 5V |
Peak Load Voltage + | 200V |
RMS Load Current Min | 5mA |
DC Solid State relays | RS |
Mosfet Relay, 110 Vdc, 40 A, 0.046 Ohm Rohs Compliant: Yes |Celduc SOM040200 | Newark Electronics |
Relay: solid state | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SOM040200?
Additional datasheets, footprints and schematics for SOM040200 are listed on our Part Details page. You can also find images and similar parts to SOM040200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SOM040200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SOM040200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SOM040200 fall under?
The SOM040200 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SOM040200 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SOM040200 you can contact the distributor directly for product support, shipping queries etc.
Is the SOM040200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SOM040200 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SOM040200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SOM040200 often in real-time on the comparison pages.
What if I can't find stock of SOM040200?
You can fill out our help required form which you can use to request a quote for SOM040200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.