Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Sitara - AM437x |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A9 |
Silicon Core Number | AM4378 |
Kit Contents | Dev Board AM4378 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Eval Board, Cortex-A9 Microcontroller | Newark Electronics |
Where can I find additional details, specifications and documents for a SOM-PH8800?
Additional datasheets, footprints and schematics for SOM-PH8800 are listed on our Part Details page. You can also find images and similar parts to SOM-PH8800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SOM-PH8800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SOM-PH8800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SOM-PH8800 fall under?
The SOM-PH8800 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to SOM-PH8800 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SOM-PH8800 you can contact the distributor directly for product support, shipping queries etc.
Is the SOM-PH8800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SOM-PH8800 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for SOM-PH8800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SOM-PH8800 often in real-time on the comparison pages.
What if I can't find stock of SOM-PH8800?
You can fill out our help required form which you can use to request a quote for SOM-PH8800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.