Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Sitara - AM35x |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A8 |
Silicon Core Number | AM3517 |
RoHS Compliant | Yes |
Evaluation Board, Sbc, Mpu | Newark Electronics |
Where can I find additional details, specifications and documents for a SOC8200 BOARD?
Additional datasheets, footprints and schematics for SOC8200 BOARD are listed on our Part Details page. You can also find images and similar parts to SOC8200 BOARD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SOC8200 BOARD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SOC8200 BOARD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SOC8200 BOARD fall under?
The SOC8200 BOARD is listed under Embedded Computers, Education & Maker Boards > ARM > Embedded Development Kits - ARM.
Can I view similar or alternative parts?
You can view similar parts to SOC8200 BOARD when available in the Embedded Development Kits - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SOC8200 BOARD you can contact the distributor directly for product support, shipping queries etc.
Is the SOC8200 BOARD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SOC8200 BOARD have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SOC8200 BOARD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SOC8200 BOARD often in real-time on the comparison pages.
What if I can't find stock of SOC8200 BOARD?
You can fill out our help required form which you can use to request a quote for SOC8200 BOARD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.