Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.99
|
90
in stock
|
Buy Now | |
Powell Electronics
from US$2.29
|
712
in stock
|
Buy Now | |
Rapid Electronics
from US$3.53
|
473
in stock
|
Buy Now | |
Electro Enterprises
from US$1.86
|
441
in stock
|
Buy Now | |
Newark Electronics
from US$2.92
|
90
in stock
|
Buy Now | |
element14
from US$3.78
|
90
in stock
|
Buy Now | |
Avnet America
from US$2.36
|
-
|
Buy Now | |
TTI Europe
from US$1.81
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 6.45mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 19.1mm |
Wire Gauge | - |
Solder Sleeves&Shield Tubing SO96-4-00 | Rapid Electronics |
Solder Sleeve, Pvdf, Blue/Clear | Newark Electronics |
SOLDER SLEEVE, PVDF, BLUE/CLEAR | element14 |
Cable Accessories Solder Sleeve Shield Terminator Blue | Avnet America |
SO96-4-00 SHIELD TERMINATOR | TTI Europe |
Where can I find additional details, specifications and documents for a SO96-4-00?
Additional datasheets, footprints and schematics for SO96-4-00 are listed on our Part Details page. You can also find images and similar parts to SO96-4-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SO96-4-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SO96-4-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SO96-4-00 fall under?
The SO96-4-00 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to SO96-4-00 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SO96-4-00 you can contact the distributor directly for product support, shipping queries etc.
Is the SO96-4-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SO96-4-00 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Electro Enterprises, Newark Electronics and element14 have stock available or on a lead time for SO96-4-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SO96-4-00 often in real-time on the comparison pages.
What if I can't find stock of SO96-4-00?
You can fill out our help required form which you can use to request a quote for SO96-4-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.