Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.31
|
No stock
|
Buy Now | |
Powell Electronics
from US$4.36
|
26,017
in stock
|
Buy Now | |
RS Americas
from US$2.47
|
188
in stock
|
Buy Now | |
Chip One Stop
from US$8.51
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
20
in stock
|
Buy Now | |
element14
from US$3.93
|
20
in stock
|
Buy Now | |
Electro Enterprises
from US$2.16
|
14
in stock
|
Buy Now | |
Avnet America
from US$6.78
|
-
|
Buy Now | |
TTI Europe
from US$3.34
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 3.68mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 16.5mm |
Wire Gauge | - |
SolderSleeve ShieldTerminator TransBlue Polyvinylidene 16.5mmL SO63 Series | TE Connectivity SO63-2-01 | RS Americas |
Solder Sleeve, Pvdf, Blue/Clear | Newark Electronics |
SHLD TERM BIALLOY W/L | RS |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
SO63-2-01 | TTI Europe |
Where can I find additional details, specifications and documents for a SO63-2-01?
Additional datasheets, footprints and schematics for SO63-2-01 are listed on our Part Details page. You can also find images and similar parts to SO63-2-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SO63-2-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SO63-2-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SO63-2-01 fall under?
The SO63-2-01 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to SO63-2-01 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SO63-2-01 you can contact the distributor directly for product support, shipping queries etc.
Is the SO63-2-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SO63-2-01 have stock available?
Authorised distributors including Powell Electronics, RS Americas, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SO63-2-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SO63-2-01 often in real-time on the comparison pages.
What if I can't find stock of SO63-2-01?
You can fill out our help required form which you can use to request a quote for SO63-2-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.