Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.06
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 4V |
Supply Voltage Max | 28V |
Operating Current Max | 16mA |
Sound Level SPL | 76dBA |
Resonant Frequency | 2.9kHz |
Product Range | - |
ALARM, CONTINUOUS TONE, 4-28 VDC, 64-76 DB, 2.9 KHZ, PANEL- SNAP IN | Mallory Sonalert SNP428 | RS Americas |
Transducer, Piezo, 2.9Khz, 76Dba, 28Vdc | Newark Electronics |
TRANSDUCER, PIEZO, 2.9KHZ, 76DBA, 28VDC | element14 |
SNP Series 83 dB 4 - 28 V 16 mA 2900 Hz Panel Mount Audio Device | Future Electronics |
Piezo Buzzers & Audio Indicators MED CONT 4-28V | Sager |
Where can I find additional details, specifications and documents for a SNP428?
Additional datasheets, footprints and schematics for SNP428 are listed on our Part Details page. You can also find images and similar parts to SNP428 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SNP428 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SNP428 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SNP428 fall under?
The SNP428 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SNP428 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SNP428 you can contact the distributor directly for product support, shipping queries etc.
Is the SNP428 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SNP428 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SNP428.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SNP428 often in real-time on the comparison pages.
What if I can't find stock of SNP428?
You can fill out our help required form which you can use to request a quote for SNP428 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.