Status: | Unknown |
---|---|
Series: | SNAPConnect |
RoHS: | Unknown |
Product Range | SNAPConnect |
---|---|
Current Rating | 15A |
Voltage Rating VAC | 125V |
USB Standard | USB 2.0 |
No. of USB Ports | 2 Ports |
USB Connector Type | USB Type A |
Connector Colour | Ivory |
RoHS Compliant | Yes |
Mains Receptacle, Dual Usb, 15A, 125V, Ivory | Newark Electronics |
Where can I find additional details, specifications and documents for a SNAP15USBI?
Additional datasheets, footprints and schematics for SNAP15USBI are listed on our Part Details page. You can also find images and similar parts to SNAP15USBI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SNAP15USBI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SNAP15USBI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SNAP15USBI fall under?
The SNAP15USBI is listed under Connectors > Electrical Connectors & Power Strips > USB Charger Receptacles.
Can I view similar or alternative parts?
You can view similar parts to SNAP15USBI when available in the USB Charger Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SNAP15USBI you can contact the distributor directly for product support, shipping queries etc.
Is the SNAP15USBI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SNAP15USBI have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Sager have stock available or on a lead time for SNAP15USBI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SNAP15USBI often in real-time on the comparison pages.
What if I can't find stock of SNAP15USBI?
You can fill out our help required form which you can use to request a quote for SNAP15USBI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.