SNAP-TEX-FB16-L Process Controllers, Programmers & Indicators by Opto 22

BREAKOUT BOARD, 24V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$204.40

Distributor Stock
Logo for Newark
Newark
from US$204.40
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$205.38
-
Buy Now

Specifications

Supply Voltage VDC 24V
Accessory Type Breakout Board
External Depth 26.95mm
External Width 97.79mm
For Use With Opto22 SNAP Input / Output Modules
RoHS Compliant Yes

Alternative Descriptions

Breakout Board, 24V | Newark Electronics
TERMINAL | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SNAP-TEX-FB16-L?

Additional datasheets, footprints and schematics for SNAP-TEX-FB16-L are listed on our Part Details page. You can also find images and similar parts to SNAP-TEX-FB16-L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SNAP-TEX-FB16-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SNAP-TEX-FB16-L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SNAP-TEX-FB16-L fall under?

The SNAP-TEX-FB16-L is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Module Boards.

Can I view similar or alternative parts?

You can view similar parts to SNAP-TEX-FB16-L when available in the Input / Output Module Boards range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SNAP-TEX-FB16-L you can contact the distributor directly for product support, shipping queries etc.

Is the SNAP-TEX-FB16-L RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SNAP-TEX-FB16-L have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for SNAP-TEX-FB16-L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SNAP-TEX-FB16-L often in real-time on the comparison pages.

What if I can't find stock of SNAP-TEX-FB16-L?

You can fill out our help required form which you can use to request a quote for SNAP-TEX-FB16-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay