Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Modules | 12 |
---|---|
Supply Voltage VDC | 5V |
Current Rating | 300mA |
Product Range | - |
Accessory Type | 12 Position Digital Module Board |
External Width | 99.31mm |
For Use With | Industry Standard Protocols |
Module Rack, Fuse, 50-Pin, Screw, Rack Mount, UL Listed, CSA Certified | Opto 22 SNAP-D12M | RS Americas |
Controller Mounting Rack | Newark Electronics |
Where can I find additional details, specifications and documents for a SNAP-D12M?
Additional datasheets, footprints and schematics for SNAP-D12M are listed on our Part Details page. You can also find images and similar parts to SNAP-D12M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SNAP-D12M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SNAP-D12M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SNAP-D12M fall under?
The SNAP-D12M is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to SNAP-D12M when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SNAP-D12M you can contact the distributor directly for product support, shipping queries etc.
Is the SNAP-D12M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SNAP-D12M have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for SNAP-D12M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SNAP-D12M often in real-time on the comparison pages.
What if I can't find stock of SNAP-D12M?
You can fill out our help required form which you can use to request a quote for SNAP-D12M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.