No. of Modules | 32 |
---|---|
Current Rating | 150mA |
Accessory Type | Breakout Board |
External Depth | 18.29mm |
External Width | 82.55mm |
For Use With | Opto22 SNAP PAC Systems |
Length | 90.17mm |
RoHS Compliant | Yes |
Breakout Board | Newark Electronics |
BREAKOUT RACK FOR SNAP 32-CH ANALOG VOLTAGE INPUT MODULES | Opto 22 SNAP-AIV-HDB | RS Americas |
Where can I find additional details, specifications and documents for a SNAP-AIV-HDB?
Additional datasheets, footprints and schematics for SNAP-AIV-HDB are listed on our Part Details page. You can also find images and similar parts to SNAP-AIV-HDB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SNAP-AIV-HDB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SNAP-AIV-HDB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SNAP-AIV-HDB fall under?
The SNAP-AIV-HDB is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Module Boards.
Can I view similar or alternative parts?
You can view similar parts to SNAP-AIV-HDB when available in the Input / Output Module Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SNAP-AIV-HDB you can contact the distributor directly for product support, shipping queries etc.
Is the SNAP-AIV-HDB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SNAP-AIV-HDB have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for SNAP-AIV-HDB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SNAP-AIV-HDB often in real-time on the comparison pages.
What if I can't find stock of SNAP-AIV-HDB?
You can fill out our help required form which you can use to request a quote for SNAP-AIV-HDB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.