Status: | Unknown |
---|---|
Series: | SN-JB Series |
RoHS: | Unknown |
Prices starting from US$2.20
Inductance | 72µH |
---|---|
Rated Current | 2A |
Product Range | SN-JB Series |
SVHC | No SVHC (27-Jun-2018) |
Inductor: wire | Transfer Multisort Elektronik |
Common Mode Choke, 72Uh, 2A | Newark Electronics |
Choke, Common Mode, 72 uH, 2 A | Avnet America |
AC Line Filter, NMC 72.0?H 2.0A 0.0850? TH | KEMET SN8S-500JB | RS Americas |
COMMON MODE CHOKE, 72UH, 2A | element14 |
Where can I find additional details, specifications and documents for a SN8S-500JB?
Additional datasheets, footprints and schematics for SN8S-500JB are listed on our Part Details page. You can also find images and similar parts to SN8S-500JB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN8S-500JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN8S-500JB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN8S-500JB fall under?
The SN8S-500JB is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SN8S-500JB when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN8S-500JB you can contact the distributor directly for product support, shipping queries etc.
Is the SN8S-500JB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN8S-500JB have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SN8S-500JB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN8S-500JB often in real-time on the comparison pages.
What if I can't find stock of SN8S-500JB?
You can fill out our help required form which you can use to request a quote for SN8S-500JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.