Status: | Unknown |
---|---|
Series: | SN-JA Series |
RoHS: | Compliant |
Inductance | 26µH |
---|---|
Rated Current | 2A |
Product Range | SN-JA Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Inductor: wire | Transfer Multisort Elektronik |
Common Mode Choke, 26Uh, 2A | Newark Electronics |
AC Line Filter, NMC 26.0?H 2.0A 0.0420? TH | KEMET SN8S-300JA | RS Americas |
KEMET Differential Mode Through-Hole AC Line Filter 26uH 2A 42mOhm | Distrelec |
Where can I find additional details, specifications and documents for a SN8S-300JA?
Additional datasheets, footprints and schematics for SN8S-300JA are listed on our Part Details page. You can also find images and similar parts to SN8S-300JA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN8S-300JA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN8S-300JA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN8S-300JA fall under?
The SN8S-300JA is listed under Passive Components > Filters > Common Mode Chokes / Filters > Radial Leaded Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SN8S-300JA when available in the Radial Leaded Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN8S-300JA you can contact the distributor directly for product support, shipping queries etc.
Is the SN8S-300JA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SN8S-300JA have stock available?
Authorised distributors including element14, Transfer Multisort Elektronik, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for SN8S-300JA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN8S-300JA often in real-time on the comparison pages.
What if I can't find stock of SN8S-300JA?
You can fill out our help required form which you can use to request a quote for SN8S-300JA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.