Device Type | Differential Transmitter |
---|---|
IC Interface Type | LVDS |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TSSOP |
No. of Pins | 48Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Data Rate | 197Mbps |
Operating Temperature Range | 0°C to +70°C |
Propagation Delay | 200ns |
Supply Current | 35mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
FlatLink&trade | Texas Instruments |
LVDS Driver 0.454V 48-Pin TSSOP Tube | Avnet America |
Ic, Line Transmitter, 197Mbps, 48Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a SN75LVDS84ADGG?
Additional datasheets, footprints and schematics for SN75LVDS84ADGG are listed on our Part Details page. You can also find images and similar parts to SN75LVDS84ADGG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75LVDS84ADGG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75LVDS84ADGG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75LVDS84ADGG fall under?
The SN75LVDS84ADGG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75LVDS84ADGG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75LVDS84ADGG you can contact the distributor directly for product support, shipping queries etc.
Is the SN75LVDS84ADGG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75LVDS84ADGG have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN75LVDS84ADGG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75LVDS84ADGG often in real-time on the comparison pages.
What if I can't find stock of SN75LVDS84ADGG?
You can fill out our help required form which you can use to request a quote for SN75LVDS84ADGG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.