Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Audio Control Type | - |
---|---|
Supply Voltage Range | 4.75V to 5.25V |
Control Interface | - |
Audio IC Case Style | TSSOP |
No. of Pins | 56Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75 |
No. of Channels | 9Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a SN75LVDM976DGG.?
Additional datasheets, footprints and schematics for SN75LVDM976DGG. are listed on our Part Details page. You can also find images and similar parts to SN75LVDM976DGG. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75LVDM976DGG. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75LVDM976DGG. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75LVDM976DGG. fall under?
The SN75LVDM976DGG. is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to SN75LVDM976DGG. when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75LVDM976DGG. you can contact the distributor directly for product support, shipping queries etc.
Is the SN75LVDM976DGG. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75LVDM976DGG. have stock available?
There is no stock from authorised distributors for SN75LVDM976DGG..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75LVDM976DGG. often in real-time on the comparison pages.
What if I can't find stock of SN75LVDM976DGG.?
You can fill out our help required form which you can use to request a quote for SN75LVDM976DGG. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.