| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$3.27
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$6.60
|
372
in stock
|
Buy Now |
|
element14
from US$4.42
|
372
in stock
|
Buy Now |
|
Farnell
from US$4.48
|
372
in stock
|
Buy Now |
|
RS
from US$4.37
|
190
in stock
|
Buy Now |
|
Micros
from US$3.74
|
100
in stock
|
Buy Now |
|
TME
from US$3.78
|
48
in stock
|
Buy Now |
|
Chip One Stop
from US$4.20
|
40
in stock
|
Buy Now |
|
Ozdisan
from US$3.27
|
7
in stock
|
Buy Now |
|
Lake-View Electronics
-
|
25
in stock
|
Buy Now |
| Buy Now |
| Device Type | RS485 Transceiver |
|---|---|
| IC Interface Type | RS485 |
| No. of Drivers | 1Drivers |
| No. of Receivers | 1Receivers |
| Supply Voltage Min | 4.75V |
| Supply Voltage Max | 5.25V |
| Driver Case Style | DIP |
| No. of Pins | 8Pins |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | - |
| IC Generic Number | SN75LBC184 |
| SVHC | No SVHC (27-Jun-2018) |
| RoHS Phthalates Compliant | Yes |
| Base Number | 75 |
| Data Rate | 250Kbps |
| IC Temperature Range | Commercial |
| Line Bus Drive Receive Transceiver Type | Differential Data Line |
| Logic Function Number | 75 |
| Operating Temperature Range | 0°C to +70°C |
| Supply Current | 12mA |
| Supply Voltage Range | 4.75V to 5.25V |
| Termination Type | Through Hole |
| Transceiver Esd Protected, 75Lbc184 | Newark Electronics |
| TRANSCEIVER ESD PROTECTED, 75LBC184 | element14 |
| Trans Supress Transceiver SN75LBC184P | RS |
| LP RS-485 Transceiver, Half-Duplex, 0.25Mbps, Transient prot., 5V, 0÷70°C | Micros |
| IC: interface | TME |
Where can I find additional details, specifications and documents for a SN75LBC184P .?
Additional datasheets, footprints and schematics for SN75LBC184P . are listed on our Part Details page. You can also find images and similar parts to SN75LBC184P . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75LBC184P . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75LBC184P . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75LBC184P . fall under?
The SN75LBC184P . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75LBC184P . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75LBC184P . you can contact the distributor directly for product support, shipping queries etc.
Is the SN75LBC184P . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75LBC184P . have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Micros have stock available or on a lead time for SN75LBC184P ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75LBC184P . often in real-time on the comparison pages.
What if I can't find stock of SN75LBC184P .?
You can fill out our help required form which you can use to request a quote for SN75LBC184P . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.