SN75LBC180ADG4 Part Information
Details for SN75LBC180ADG4 by Texas Instruments
Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers
Part Specifications
Logic Family / Base Number | - |
Logic Device Type | Line Driver Receiver |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | - |
Logic IC Base Number | -, 75180 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75 |
Data Rate | 30Mbps |
IC Temperature Range | Commercial |
Logic IC Function | 75180 |
No. of Transceivers | 1 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage | 5V |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN75LBC180ADG4?
Additional datasheets, footprints and schematics for SN75LBC180ADG4 are listed in our Part Details tab. You can also find the SN75LBC180ADG4 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75LBC180ADG4 in the Pricing & Inventory tab next to part details. You can view SN75LBC180ADG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75LBC180ADG4 fall under?
The SN75LBC180ADG4 is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN75LBC180ADG4 when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75LBC180ADG4 you can contact the distributor directly for product support, shipping queries etc.
Is the SN75LBC180ADG4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN75LBC180ADG4 have stock available?
There is no stock from authorised distributors for SN75LBC180ADG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75LBC180ADG4 often in real-time on the comparison pages.
What if I can't find stock of SN75LBC180ADG4?
You can fill out our help required form which you can use to request a quote for SN75LBC180ADG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.