Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN75LBC179 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Rs422/Rs485 Transceiver, Soic-8 | Newark Electronics |
RS485 Diff. Line Dr./Rec. LP SOIC8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a SN75LBC179DR?
Additional datasheets, footprints and schematics for SN75LBC179DR are listed on our Part Details page. You can also find images and similar parts to SN75LBC179DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75LBC179DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75LBC179DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75LBC179DR fall under?
The SN75LBC179DR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75LBC179DR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75LBC179DR you can contact the distributor directly for product support, shipping queries etc.
Is the SN75LBC179DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75LBC179DR have stock available?
Authorised distributors including Newark Electronics, element14, Schukat Electronic and Farnell have stock available or on a lead time for SN75LBC179DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75LBC179DR often in real-time on the comparison pages.
What if I can't find stock of SN75LBC179DR?
You can fill out our help required form which you can use to request a quote for SN75LBC179DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.