Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Differential Line Driver / Receiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN75LBC179 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
RS485 Diff. Line Dr./Rec. LP SO8 | Schukat Electronic |
Diff Line Driver And Receiver Pair Rohs Compliant: Yes |TEXAS INSTRUMENTS SN75LBC179D. | Newark Electronics |
Where can I find additional details, specifications and documents for a SN75LBC179D?
Additional datasheets, footprints and schematics for SN75LBC179D are listed on our Part Details page. You can also find images and similar parts to SN75LBC179D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75LBC179D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75LBC179D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75LBC179D fall under?
The SN75LBC179D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75LBC179D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75LBC179D you can contact the distributor directly for product support, shipping queries etc.
Is the SN75LBC179D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75LBC179D have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN75LBC179D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75LBC179D often in real-time on the comparison pages.
What if I can't find stock of SN75LBC179D?
You can fill out our help required form which you can use to request a quote for SN75LBC179D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.