Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Logic Device Type | Transceiver |
Logic Case Style | DIP |
No. of Pins | 8Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75 |
Device Type | Differential Transceiver |
Driver Case Style | DIP |
IC Generic Number | 75LBC176 |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Differential |
Logic Function Number | 75176 |
No. of Drivers | 1Drivers |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 60mA |
Supply Current | 1.5mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Transceiver Type | Differential |
Differential bus transceiver,SN75LBC176P | RS |
Where can I find additional details, specifications and documents for a SN75LBC176P .?
Additional datasheets, footprints and schematics for SN75LBC176P . are listed on our Part Details page. You can also find images and similar parts to SN75LBC176P . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75LBC176P . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75LBC176P . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75LBC176P . fall under?
The SN75LBC176P . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN75LBC176P . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75LBC176P . you can contact the distributor directly for product support, shipping queries etc.
Is the SN75LBC176P . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75LBC176P . have stock available?
Authorised distributors including RS have stock available or on a lead time for SN75LBC176P ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75LBC176P . often in real-time on the comparison pages.
What if I can't find stock of SN75LBC176P .?
You can fill out our help required form which you can use to request a quote for SN75LBC176P . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.