SN75LBC176DR . Semiconductors - ICs by Texas Instruments

RS485 TRANSCEIVER 10MBPS SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.94

Distributor Stock
Logo for Newark
Newark
from US$2.89
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$1.94
2,500
in stock
Buy Now
Logo for element14
element14
from US$3.04
-
Buy Now

Specifications

Device Type Transceiver
IC Interface Type RS485
No. of Drivers 1Drivers
No. of Receivers 1Receivers
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Driver Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number SN75LBC176
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes

Alternative Descriptions

RS485 Diff. Bus Transc. SO8 | Schukat Electronic
Rs485 Transceiver, 10Mbps, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN75LBC176DR .?

Additional datasheets, footprints and schematics for SN75LBC176DR . are listed on our Part Details page. You can also find images and similar parts to SN75LBC176DR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN75LBC176DR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75LBC176DR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN75LBC176DR . fall under?

The SN75LBC176DR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN75LBC176DR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN75LBC176DR . you can contact the distributor directly for product support, shipping queries etc.

Is the SN75LBC176DR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN75LBC176DR . have stock available?

Authorised distributors including Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for SN75LBC176DR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN75LBC176DR . often in real-time on the comparison pages.

What if I can't find stock of SN75LBC176DR .?

You can fill out our help required form which you can use to request a quote for SN75LBC176DR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay